Status: | Unknown |
---|---|
Series: | Cold Chain Series |
RoHS: | Compliant |
Data Logger Type | Temperature & Humidity |
---|---|
No. of Channels | 1Channels |
Reading Capacity | 32637 |
Product Range | Cold Chain Series |
SVHC | No SVHC (15-Jan-2019) |
RoHS Compliant | Yes |
Data Logging, -30 To +70Deg C, 100%rh | Newark Electronics |
Pack of 10 Single Use Chilled Goods Temp & RH Logger with Alarms | Lascar Electronics EL-CC-2-001 PK10 | RS Americas |
Where can I find additional details, specifications and documents for a EL-CC-2-001 PK10?
Additional datasheets, footprints and schematics for EL-CC-2-001 PK10 are listed on our Part Details page. You can also find images and similar parts to EL-CC-2-001 PK10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EL-CC-2-001 PK10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EL-CC-2-001 PK10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EL-CC-2-001 PK10 fall under?
The EL-CC-2-001 PK10 is listed under Test & Measurement > Data Acquisition & Data Logging > Dataloggers.
Can I view similar or alternative parts?
You can view similar parts to EL-CC-2-001 PK10 when available in the Dataloggers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EL-CC-2-001 PK10 you can contact the distributor directly for product support, shipping queries etc.
Is the EL-CC-2-001 PK10 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for EL-CC-2-001 PK10 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for EL-CC-2-001 PK10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EL-CC-2-001 PK10 often in real-time on the comparison pages.
What if I can't find stock of EL-CC-2-001 PK10?
You can fill out our help required form which you can use to request a quote for EL-CC-2-001 PK10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.