Status: | Unknown |
---|---|
Series: | EL-21CFR Series |
RoHS: | Unknown |
Data Logger Type | USB Thermocouple |
---|---|
No. of Channels | - |
Reading Capacity | 32510 |
Product Range | EL-21CFR Series |
SVHC | No SVHC (15-Jan-2019) |
TC Temperature Data Logger with USB | RS |
Data Logger, Thermocouple, 1350Deg C | Newark Electronics |
Thermocouple Temperature Data Logger with USB | Lascar Electronics EL-21CFR-TC | RS Americas |
DATA LOGGER, THERMOCOUPLE, 1350DEG C | element14 |
Where can I find additional details, specifications and documents for a EL-21CFR-TC?
Additional datasheets, footprints and schematics for EL-21CFR-TC are listed on our Part Details page. You can also find images and similar parts to EL-21CFR-TC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EL-21CFR-TC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EL-21CFR-TC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EL-21CFR-TC fall under?
The EL-21CFR-TC is listed under Test Equipment > Data Acquisition & Logging > Data Logging.
Can I view similar or alternative parts?
You can view similar parts to EL-21CFR-TC when available in the Data Logging range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EL-21CFR-TC you can contact the distributor directly for product support, shipping queries etc.
Is the EL-21CFR-TC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EL-21CFR-TC have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for EL-21CFR-TC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EL-21CFR-TC often in real-time on the comparison pages.
What if I can't find stock of EL-21CFR-TC?
You can fill out our help required form which you can use to request a quote for EL-21CFR-TC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.