Status: | Unknown |
---|---|
Series: | EL-21CFR Series |
RoHS: | Unknown |
Prices starting from US$112.15
Data Logger Type | USB Temperature Humidity & Dew Point |
---|---|
No. of Channels | 2Channels |
Reading Capacity | 16382 |
Product Range | EL-21CFR Series |
SVHC | No SVHC (15-Jan-2019) |
Temperature and humidity logger,21CFR | RS |
Data logger | Transfer Multisort Elektronik |
Data Logger, -35 To 80Deg/100% Rh, 16382 | Newark Electronics |
21CFR Temperature and Humidity Data Logger | Lascar Electronics EL-21CFR-2-LCD+ | RS Americas |
DATA LOGGER, -35 TO 80DEG/100% RH, 16382 | element14 |
Where can I find additional details, specifications and documents for a EL-21CFR-2-LCD+?
Additional datasheets, footprints and schematics for EL-21CFR-2-LCD+ are listed on our Part Details page. You can also find images and similar parts to EL-21CFR-2-LCD+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EL-21CFR-2-LCD+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EL-21CFR-2-LCD+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EL-21CFR-2-LCD+ fall under?
The EL-21CFR-2-LCD+ is listed under Test Equipment > Data Acquisition & Logging > Data Logging.
Can I view similar or alternative parts?
You can view similar parts to EL-21CFR-2-LCD+ when available in the Data Logging range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EL-21CFR-2-LCD+ you can contact the distributor directly for product support, shipping queries etc.
Is the EL-21CFR-2-LCD+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EL-21CFR-2-LCD+ have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, RS Americas and element14 have stock available or on a lead time for EL-21CFR-2-LCD+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EL-21CFR-2-LCD+ often in real-time on the comparison pages.
What if I can't find stock of EL-21CFR-2-LCD+?
You can fill out our help required form which you can use to request a quote for EL-21CFR-2-LCD+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.