| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Silicon Manufacturer | Xilinx |
|---|---|
| No. of Bits | 64bit |
| Silicon Family Name | Zynq UltraScale+ |
| Core Architecture | ARM |
| Core Sub-Architecture | Cortex-A53 Cortex-R5 |
| Silicon Core Number | XCZU28DR-2FFVG1517E |
| Kit Contents | ZCU111 Eval Brd XM500 RFMC Add-on Card filters Cables License Access to AMS Ref Design H/W QSG |
| Product Range | - |
| SVHC | No SVHC (27-Jun-2018) |
| Evaluation Kit, Arm Cortex-A53/R5Evaluation Kit, Arm Cortex-A53/R5 | Newark Electronics |
| Evaluation Kit, ZCU111, Zynq UltraScale+ XCZU28DR-2FFVG1517E RF SoC, NCNR | Avnet America |
Where can I find additional details, specifications and documents for a EK-U1-ZCU111-G?
Additional datasheets, footprints and schematics for EK-U1-ZCU111-G are listed on our Part Details page. You can also find images and similar parts to EK-U1-ZCU111-G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EK-U1-ZCU111-G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EK-U1-ZCU111-G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EK-U1-ZCU111-G fall under?
The EK-U1-ZCU111-G is listed under Xilinx Parts.
Can I view similar or alternative parts?
You can view similar parts to EK-U1-ZCU111-G when available in the Xilinx Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EK-U1-ZCU111-G you can contact the distributor directly for product support, shipping queries etc.
Is the EK-U1-ZCU111-G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EK-U1-ZCU111-G have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for EK-U1-ZCU111-G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EK-U1-ZCU111-G often in real-time on the comparison pages.
What if I can't find stock of EK-U1-ZCU111-G?
You can fill out our help required form which you can use to request a quote for EK-U1-ZCU111-G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.