EKT-LM3S9B90 Part Information
Details for EKT-LM3S9B90 by Texas Instruments
Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Embedded Development Kits & Accessories
Part Downloads


Part Specifications
Silicon Manufacturer | Texas Instruments |
No. of Bits | 32bit |
Silicon Family Name | Stellaris 9000 |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M3 |
Silicon Core Number | LM3S |
Kit Contents | Evaluation Board BD-ICDI In-Circuit Debug Interface Board USB Cable |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Development Tool Type | Hardware / Software - Evaluation Kit |
Features | In-Circuit Debug Interface Board Ethernet 10/100 |
Kit Contents Descriptive | EK-LM3S9B90 Evaluation Board BD-ICDI In-Circuit Debug Interface Board USB cable 10-pin ribbon cable for JTAG 8-pin ribbon cable for power/UART connection Evaluation Kit CD |
Kit Features | Stellaris LM3S9B90 High-performance MCU Ethernet 10/100 Port USB 2.0 Full-Speed OTG Port |
Supported Devices | LM3S9B90 |
Type | Evaluation Kit |
Viewing Distributors for EKT-LM3S9B90
Loading...
Loading Results for EKT-LM3S9B90