EKT-LM3S1968 Part Information
Details for EKT-LM3S1968 by Texas Instruments
Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Embedded Development Kits & Accessories
Part Downloads


Part Specifications
Silicon Manufacturer | Texas Instruments |
No. of Bits | 32bit |
Silicon Family Name | Stellaris 1000 |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M3 |
Silicon Core Number | LM3S |
Kit Contents | Evaluation Board USB Cable CD Containing Software Tools and Complete Documentation |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Development Tool Type | Hardware / Software - Evaluation Kit |
Features | OLED Graphics Display Magnetic Speaker Battery-backed Hibernate Mode |
Kit Features | Stellaris LM3S1968 MCU OLED Graphic Display Standard ARM 20-pin JTAG Debug Connector |
Supported Devices | LM3S1968 |
Type | Evaluation Kit |
Viewing Distributors for EKT-LM3S1968
Loading...
Loading Results for EKT-LM3S1968