Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.26
Distributor | Stock | ||
---|---|---|---|
![]() |
RS
from US$9.58
|
24
in stock
|
Buy Now |
![]() |
TTI Americas
from US$6.26
|
2,000
in stock
|
Buy Now |
![]() |
Future Electronics
from US$6.63
|
500
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$7.81
|
214
in stock
|
Buy Now |
![]() |
element14
from US$8.52
|
214
in stock
|
Buy Now |
![]() |
Farnell
from US$7.72
|
214
in stock
|
Buy Now |
![]() |
Chip One Stop
from US$13.60
|
37
in stock
|
Buy Now |
![]() |
RS Americas
from US$7.98
|
5
in stock
|
Buy Now |
![]() |
Relay Specialties
-
|
30
in stock
|
Buy Now |
![]() |
Avnet America
from US$6.35
|
-
|
Buy Now |
![]() |
TME
from US$10.30
|
-
|
Buy Now |
![]() |
TTI Europe
from US$7.13
|
-
|
Buy Now |
![]() |
Sager
from US$7.24
|
-
|
Buy Now |
![]() |
Avnet Abacus
-
|
-
|
Buy Now |
Buy Now |
Lens Type | Long Distance Detection Type |
---|---|
Standby current consumption | 170µA |
Lens Color | Black |
Detection Distance | 12m |
Output Type | Digital |
Output Current (During Detection Period) | 100µA |
Detection Area (Horizontal) | 102° |
Detection Area (Vertical) | 92° |
Number of Detection Zones | 92 |
Sensor Type | Economy |
Detection Sensitivity | Standard |
PIR SENSOR DIGITAL MOTION | TTI Americas |
Motion Sensor, 12M, 3 To 6Vdc | Newark Electronics |
SENSOR, MOTION, 12M, BLACK | element14 |
PIR sensor, 170uA, Long Distance, Black | RS |
PIR SensorEKMC (VZ) Series | RS Americas |
PANASONIC PASSIVE INFRARED MOT | Relay Specialties |
MOTION SENSOR | Avnet America |
Sensor: movement | TME |
PAPIRS 170MICRO-A BLACK LENS | TTI Europe |
BOARD MOUNT MOTION & POSITION SENSORS THROUGH HOLE | Sager |
Where can I find additional details, specifications and documents for a EKMC1603112?
Additional datasheets, footprints and schematics for EKMC1603112 are listed on our Part Details page. You can also find images and similar parts to EKMC1603112 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EKMC1603112 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EKMC1603112 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EKMC1603112 fall under?
The EKMC1603112 is listed under Sensors > Sensors for Automotive & Industrial Applications > PIR Motion Sensor (PaPIRs) > EKMC (VZ) Series.
Can I view similar or alternative parts?
You can view similar parts to EKMC1603112 when available in the EKMC (VZ) Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EKMC1603112 you can contact the distributor directly for product support, shipping queries etc.
Is the EKMC1603112 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EKMC1603112 have stock available?
Authorised distributors including TTI Americas, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for EKMC1603112.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EKMC1603112 often in real-time on the comparison pages.
What if I can't find stock of EKMC1603112?
You can fill out our help required form which you can use to request a quote for EKMC1603112 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.