EKK-LM3S6965 Part Information
Details for EKK-LM3S6965 by Texas Instruments
Education Maker & Hobbyist Electronics>Development Boards & Evaluation Kits>Embedded Development Kits & Accessories
Part Specifications
Silicon Manufacturer | Texas Instruments |
No. of Bits | 32bit |
Silicon Family Name | Stellaris 6000 |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M3 |
Silicon Core Number | LM3S |
Kit Contents | Evaluation Board Retracting Ethernet Cable USB 20-pin JTAG/SWD Cable Documentation CD |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Development Tool Type | Evaluation Kit |
Features | OLED Graphics Display Magnetic Speaker Integrated 10/100 (MAC+PHY) Ethernet Controller |
Kit Features | Stellaris LM3S6965 Microcontroller USB Serial Communication OLED Graphic Display Magnetic Speaker |
Supported Devices | LM3S6965 |
Type | Evaluation Kit |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a EKK-LM3S6965?
Additional datasheets, footprints and schematics for EKK-LM3S6965 are listed in our Part Details tab. You can also find the EKK-LM3S6965 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EKK-LM3S6965 in the Pricing & Inventory tab next to part details. You can view EKK-LM3S6965 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EKK-LM3S6965 fall under?
The EKK-LM3S6965 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Embedded Development Kits & Accessories.
Can I view similar or alternative parts?
You can view similar parts to EKK-LM3S6965 when available in the Embedded Development Kits & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EKK-LM3S6965 you can contact the distributor directly for product support, shipping queries etc.
Is the EKK-LM3S6965 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for EKK-LM3S6965 have stock available?
There is no stock from authorised distributors for EKK-LM3S6965.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EKK-LM3S6965 often in real-time on the comparison pages.
What if I can't find stock of EKK-LM3S6965?
You can fill out our help required form which you can use to request a quote for EKK-LM3S6965 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.