Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No distributors results available
Base Type | Flanged Base |
---|---|
Base Material | Polycarbonate |
Base Color | Grey |
For Use With | EK Series Enclosures |
External Depth - Metric | 99.1mm |
External Width - Metric | 190mm |
External Height - Metric | 280mm |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a EKJB?
Additional datasheets, footprints and schematics for EKJB are listed on our Part Details page. You can also find images and similar parts to EKJB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EKJB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EKJB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EKJB fall under?
The EKJB is listed under Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Enclosure Accessories > Bases.
Can I view similar or alternative parts?
You can view similar parts to EKJB when available in the Bases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EKJB you can contact the distributor directly for product support, shipping queries etc.
Is the EKJB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for EKJB have stock available?
There is no stock from authorised distributors for EKJB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EKJB often in real-time on the comparison pages.
What if I can't find stock of EKJB?
You can fill out our help required form which you can use to request a quote for EKJB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.