Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
No. of Ports | 10Ports |
---|---|
Ethernet Switch Application | Industrial |
Ethernet Switch Type | Managed Gigabit Redundant Ethernet |
Ethernet Switch Mounting | DIN Rail / Wall |
Port Types | RJ45 x 8, RJ45/SFP x 2 |
RoHS Compliant | NA |
Industrial Ethernet Switch | Newark Electronics |
Where can I find additional details, specifications and documents for a EKI-7659C-AE?
Additional datasheets, footprints and schematics for EKI-7659C-AE are listed on our Part Details page. You can also find images and similar parts to EKI-7659C-AE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EKI-7659C-AE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EKI-7659C-AE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EKI-7659C-AE fall under?
The EKI-7659C-AE is listed under Office, Computer & Networking Products > Networking Products > Ethernet Switches / Modules.
Can I view similar or alternative parts?
You can view similar parts to EKI-7659C-AE when available in the Ethernet Switches / Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EKI-7659C-AE you can contact the distributor directly for product support, shipping queries etc.
Is the EKI-7659C-AE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EKI-7659C-AE have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for EKI-7659C-AE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EKI-7659C-AE often in real-time on the comparison pages.
What if I can't find stock of EKI-7659C-AE?
You can fill out our help required form which you can use to request a quote for EKI-7659C-AE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.