Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Data Rate Max | 100Mbps |
---|---|
Network Speeds | 10Mbps, 100Mbps |
No. of Ports | 16Ports |
Switch Mounting | Rack |
RoHS Compliant | Yes |
Serial Device Server | Newark Electronics |
Where can I find additional details, specifications and documents for a EKI-1526-AE?
Additional datasheets, footprints and schematics for EKI-1526-AE are listed on our Part Details page. You can also find images and similar parts to EKI-1526-AE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EKI-1526-AE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EKI-1526-AE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EKI-1526-AE fall under?
The EKI-1526-AE is listed under Automation & Process Control > Process Controllers, Programmers & Indicators > Controllers > Controller Accessories.
Can I view similar or alternative parts?
You can view similar parts to EKI-1526-AE when available in the Controller Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EKI-1526-AE you can contact the distributor directly for product support, shipping queries etc.
Is the EKI-1526-AE RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for EKI-1526-AE have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for EKI-1526-AE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EKI-1526-AE often in real-time on the comparison pages.
What if I can't find stock of EKI-1526-AE?
You can fill out our help required form which you can use to request a quote for EKI-1526-AE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.