EKC-LM3S811 Part Information
Details for EKC-LM3S811 by Texas Instruments
Education Maker & Hobbyist Electronics>Development Boards & Evaluation Kits>Embedded Development Kits & Accessories
Part Specifications
Silicon Manufacturer | Texas Instruments |
No. of Bits | 32bit |
Silicon Family Name | Stellaris X00 |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M3 |
Silicon Core Number | LM3S |
Kit Contents | Evaluation Board USB Cable 20-pin JTAG/SWD Target Cable CD Include Complete Documentation |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Development Tool Type | Hardware / Software - Evaluation Kit |
Features | OLED Graphics Display JTAG Debug Connector USB Interface |
Kit Features | 50MHz Stellaris LM3S811 ARM Cortex-M3-based MCU OLED Graphic Display JTAG Debug Connector |
Supported Devices | LM3S811 |
Type | Evaluation Kit |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a EKC-LM3S811?
Additional datasheets, footprints and schematics for EKC-LM3S811 are listed in our Part Details tab. You can also find the EKC-LM3S811 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EKC-LM3S811 in the Pricing & Inventory tab next to part details. You can view EKC-LM3S811 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EKC-LM3S811 fall under?
The EKC-LM3S811 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Embedded Development Kits & Accessories.
Can I view similar or alternative parts?
You can view similar parts to EKC-LM3S811 when available in the Embedded Development Kits & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EKC-LM3S811 you can contact the distributor directly for product support, shipping queries etc.
Is the EKC-LM3S811 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for EKC-LM3S811 have stock available?
There is no stock from authorised distributors for EKC-LM3S811.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EKC-LM3S811 often in real-time on the comparison pages.
What if I can't find stock of EKC-LM3S811?
You can fill out our help required form which you can use to request a quote for EKC-LM3S811 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.