Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
No. of Bits | 32bit |
Silicon Family Name | Stellaris 9000 |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M3 |
Silicon Core Number | LM3S |
Kit Contents | Board |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | LM3S9B92 MCU MicroSD Card Connector RJ45 Ethernet USB Host & Device Connectors |
Type | Evaluation Board |
9B92, ROBOTIC, EVALUATION BOARD | element14 |
Where can I find additional details, specifications and documents for a EKB-UCOS3-BNDL?
Additional datasheets, footprints and schematics for EKB-UCOS3-BNDL are listed on our Part Details page. You can also find images and similar parts to EKB-UCOS3-BNDL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EKB-UCOS3-BNDL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EKB-UCOS3-BNDL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EKB-UCOS3-BNDL fall under?
The EKB-UCOS3-BNDL is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Embedded Development Kits & Accessories.
Can I view similar or alternative parts?
You can view similar parts to EKB-UCOS3-BNDL when available in the Embedded Development Kits & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EKB-UCOS3-BNDL you can contact the distributor directly for product support, shipping queries etc.
Is the EKB-UCOS3-BNDL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EKB-UCOS3-BNDL have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for EKB-UCOS3-BNDL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EKB-UCOS3-BNDL often in real-time on the comparison pages.
What if I can't find stock of EKB-UCOS3-BNDL?
You can fill out our help required form which you can use to request a quote for EKB-UCOS3-BNDL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.