Silicon Manufacturer | Texas Instruments |
---|---|
No. of Bits | 32bit |
Silicon Family Name | Tiva C |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M4F |
Silicon Core Number | TM4C1294 |
Kit Contents | Tiva C Series Connected LaunchPad Ethernet cable USB debug cable Docs |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | TM4C1294NCPDTI MCU Integrated Communication Peripherals High Performance Analog & Digital Functions |
Tiva C Series Launch Pad | Mouser Electronics |
Eval Brd, Tiva C Connected Launchpad | Newark Electronics |
Where can I find additional details, specifications and documents for a EK-TM4C1294XL .?
Additional datasheets, footprints and schematics for EK-TM4C1294XL . are listed on our Part Details page. You can also find images and similar parts to EK-TM4C1294XL . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EK-TM4C1294XL . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EK-TM4C1294XL . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EK-TM4C1294XL . fall under?
The EK-TM4C1294XL . is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to EK-TM4C1294XL . when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EK-TM4C1294XL . you can contact the distributor directly for product support, shipping queries etc.
Is the EK-TM4C1294XL . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EK-TM4C1294XL . have stock available?
Authorised distributors including Mouser Electronics and Arrow Electronics have stock available or on a lead time for EK-TM4C1294XL ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EK-TM4C1294XL . often in real-time on the comparison pages.
What if I can't find stock of EK-TM4C1294XL .?
You can fill out our help required form which you can use to request a quote for EK-TM4C1294XL . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.