Silicon Manufacturer | Texas Instruments |
---|---|
No. of Bits | 32bit |
Silicon Family Name | Tiva C |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M4F |
Silicon Core Number | TM4C123G |
Kit Contents | Eval Board TM4C123G On-board In-Circuit Debug Interface (ICDI) USB Cable User Guide |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
EK-TM4C123GXL | Elfaro |
TIVA LaunchPAD | Mouser Electronics |
Launchpad, Tiva C, Evaluation Kit | Newark Electronics |
Where can I find additional details, specifications and documents for a EK-TM4C123GXL?
Additional datasheets, footprints and schematics for EK-TM4C123GXL are listed on our Part Details page. You can also find images and similar parts to EK-TM4C123GXL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EK-TM4C123GXL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EK-TM4C123GXL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EK-TM4C123GXL fall under?
The EK-TM4C123GXL is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to EK-TM4C123GXL when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EK-TM4C123GXL you can contact the distributor directly for product support, shipping queries etc.
Is the EK-TM4C123GXL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EK-TM4C123GXL have stock available?
Authorised distributors including Mouser Electronics and Arrow Electronics have stock available or on a lead time for EK-TM4C123GXL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EK-TM4C123GXL often in real-time on the comparison pages.
What if I can't find stock of EK-TM4C123GXL?
You can fill out our help required form which you can use to request a quote for EK-TM4C123GXL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.