Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Sensor |
---|---|
Silicon Manufacturer | Sensirion |
Silicon Core Number | SHT71 SHT21 |
Application Sub Type | Humidity Sensor |
Kit Contents | EK-H4 Multiplexer Box 4x SHT71 4x SHT21 4x Sensor Cables USB Cable Power Supply Unit software |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Features | Suitable for Data-logging Experiments Programmable Interface Dew Point and Energy Calculation |
Kit Features | Humidity and Temperature Sensor |
Type | Humidity/Temperature Sensor |
SHTXX, HUMIDITY SENSORS, EVAL KIT | Farnell |
Humidity Sensor Evaluation Kit For Shtxx | Newark Electronics |
Where can I find additional details, specifications and documents for a EK-H4?
Additional datasheets, footprints and schematics for EK-H4 are listed on our Part Details page. You can also find images and similar parts to EK-H4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EK-H4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EK-H4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EK-H4 fall under?
The EK-H4 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Sensing Development Kits.
Can I view similar or alternative parts?
You can view similar parts to EK-H4 when available in the Sensing Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EK-H4 you can contact the distributor directly for product support, shipping queries etc.
Is the EK-H4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EK-H4 have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for EK-H4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EK-H4 often in real-time on the comparison pages.
What if I can't find stock of EK-H4?
You can fill out our help required form which you can use to request a quote for EK-H4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.