Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Xilinx |
---|---|
No. of Bits | - |
Silicon Family Name | Artix-7 |
Core Architecture | FPGA |
Core Sub-Architecture | - |
Silicon Core Number | XC7A200T-2FBG676C |
Kit Contents | Eval Board XC7A200T & AMS 101 AC701 Base TRD Cables/Power Supply license/Warranty Starter Guide |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a EK-A7-AC701-G?
Additional datasheets, footprints and schematics for EK-A7-AC701-G are listed on our Part Details page. You can also find images and similar parts to EK-A7-AC701-G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EK-A7-AC701-G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EK-A7-AC701-G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EK-A7-AC701-G fall under?
The EK-A7-AC701-G is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > FPGA / CPLD.
Can I view similar or alternative parts?
You can view similar parts to EK-A7-AC701-G when available in the FPGA / CPLD range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EK-A7-AC701-G you can contact the distributor directly for product support, shipping queries etc.
Is the EK-A7-AC701-G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EK-A7-AC701-G have stock available?
Authorised distributors including element14, Farnell, Avnet America, Newark Electronics and Avnet Asia have stock available or on a lead time for EK-A7-AC701-G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EK-A7-AC701-G often in real-time on the comparison pages.
What if I can't find stock of EK-A7-AC701-G?
You can fill out our help required form which you can use to request a quote for EK-A7-AC701-G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.