Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Ignition Type | Self Ignition |
---|---|
Run Time | 1h |
Heat Temperature Max | 2370°F |
Kit Contents | Soldering Iron, Torch, Heat Tool, Boxed |
Output Power | 60W |
RoHS Compliant | Yes |
Tools, +780 Degree F To +2370 Degree F | Newark Electronics |
Where can I find additional details, specifications and documents for a EI-20K?
Additional datasheets, footprints and schematics for EI-20K are listed on our Part Details page. You can also find images and similar parts to EI-20K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EI-20K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EI-20K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EI-20K fall under?
The EI-20K is listed under Tools & Production Supplies > Soldering Stations & Accessories > Soldering Irons > Gas Soldering Irons.
Can I view similar or alternative parts?
You can view similar parts to EI-20K when available in the Gas Soldering Irons range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EI-20K you can contact the distributor directly for product support, shipping queries etc.
Is the EI-20K RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for EI-20K have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for EI-20K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EI-20K often in real-time on the comparison pages.
What if I can't find stock of EI-20K?
You can fill out our help required form which you can use to request a quote for EI-20K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.