Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$6.72
Distributor | Stock | ||
---|---|---|---|
Newark
from US$6.72
|
No stock
|
Buy Now |
Shaft Type | Round Shaft |
---|---|
Shaft Diameter | 6.35mm |
Knob Material | Thermoplastic |
Knob / Dial Style | Fluted |
Knob Diameter | 34.925mm |
Body Material | Thermoplastic |
External Height | 1.375" |
Hub Height | 0.63" |
RoHS Compliant | Yes |
Fluted Knob, 6.35Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a EI20-2520?
Additional datasheets, footprints and schematics for EI20-2520 are listed on our Part Details page. You can also find images and similar parts to EI20-2520 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EI20-2520 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EI20-2520 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EI20-2520 fall under?
The EI20-2520 is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.
Can I view similar or alternative parts?
You can view similar parts to EI20-2520 when available in the Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EI20-2520 you can contact the distributor directly for product support, shipping queries etc.
Is the EI20-2520 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for EI20-2520 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for EI20-2520.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EI20-2520 often in real-time on the comparison pages.
What if I can't find stock of EI20-2520?
You can fill out our help required form which you can use to request a quote for EI20-2520 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.