Status: | Unknown |
---|---|
Series: | EH Series |
RoHS: | Unknown |
Prices starting from US$11.17
USB Connector Convert From | USB Type B Receptacle |
---|---|
USB Connector Convert To | USB Type A Receptacle |
USB Standard | - |
IP Rating | - |
Product Range | EH Series |
Contact Material | - |
Contact Plating | - |
USB ADAPTER, TYPE B RCPT-A RCPT, NICKEL | Farnell |
Usb Adapter, Type B Rcpt-A Rcpt, Nickel | Newark Electronics |
RECEPTACLE EH SERIES USB B TO A | Switchcraft EHUSBBAX | RS Americas |
USB Connectors USB B TO A | Sager |
E SERIES USB B TO A | Heilind Electronics |
Where can I find additional details, specifications and documents for a EHUSBBAX?
Additional datasheets, footprints and schematics for EHUSBBAX are listed on our Part Details page. You can also find images and similar parts to EHUSBBAX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EHUSBBAX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EHUSBBAX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EHUSBBAX fall under?
The EHUSBBAX is listed under Connectors > USB Connectors & Adapters > USB Adapters.
Can I view similar or alternative parts?
You can view similar parts to EHUSBBAX when available in the USB Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EHUSBBAX you can contact the distributor directly for product support, shipping queries etc.
Is the EHUSBBAX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EHUSBBAX have stock available?
Authorised distributors including Farnell, element14, Newark Electronics, RS Americas and Sager have stock available or on a lead time for EHUSBBAX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EHUSBBAX often in real-time on the comparison pages.
What if I can't find stock of EHUSBBAX?
You can fill out our help required form which you can use to request a quote for EHUSBBAX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.