Status: | Unknown |
---|---|
Series: | EH Series |
RoHS: | Unknown |
Prices starting from US$11.17
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$14.10 |
21
|
Buy Now | |
RS Americas | US$12.10 |
251
|
Buy Now | |
Transfer Multisort Elektronik | US$17.53 |
24
|
Buy Now | |
Newark Electronics | US$11.17 |
21
|
Buy Now | |
element14 | US$13.91 |
21
|
Buy Now | |
Compona | - |
12
|
Buy Now | |
Sager | US$14.72 |
-
|
Buy Now | |
Demsay | - |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
USB Connector Convert From | USB Type A Receptacle |
---|---|
USB Connector Convert To | USB Type B Receptacle |
USB Standard | - |
IP Rating | - |
Product Range | EH Series |
Contact Material | - |
Contact Plating | - |
RECEPTACLE EH SERIES USB A TO B | Switchcraft EHUSBABX | RS Americas |
Adapter | Transfer Multisort Elektronik |
Usb Adapter, Type A Rcpt-B Rcpt, Black | Newark Electronics |
USB ADAPTER, TYPE A RCPT-B RCPT, BLACK | element14 |
USB Connectors E SERIES USB A TO B | Sager |
Conn USB Type A to USB Type B F-F 4 ST Panel Mount 4 Terminal 1 Port | Avnet Abacus |
Where can I find additional details, specifications and documents for a EHUSBABX?
Additional datasheets, footprints and schematics for EHUSBABX are listed on our Part Details page. You can also find images and similar parts to EHUSBABX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EHUSBABX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EHUSBABX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EHUSBABX fall under?
The EHUSBABX is listed under Connectors > USB Connectors & Adapters > USB Adapters.
Can I view similar or alternative parts?
You can view similar parts to EHUSBABX when available in the USB Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EHUSBABX you can contact the distributor directly for product support, shipping queries etc.
Is the EHUSBABX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EHUSBABX have stock available?
Authorised distributors including RS Americas, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for EHUSBABX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EHUSBABX often in real-time on the comparison pages.
What if I can't find stock of EHUSBABX?
You can fill out our help required form which you can use to request a quote for EHUSBABX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.