Status: | Unknown |
---|---|
Series: | EH Series |
RoHS: | Unknown |
Prices starting from US$15.30
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$16.33
|
33
in stock
|
Buy Now | |
Newark Electronics
from US$15.30
|
33
in stock
|
Buy Now | |
element14
from US$16.19
|
33
in stock
|
Buy Now | |
Heilind Electronics
from US$19.74
|
32
in stock
|
Buy Now | |
RS Americas
from US$15.33
|
25
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$19.74
|
10
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$16.49
|
1
in stock
|
Buy Now | |
Sager
from US$17.17
|
-
|
Buy Now |
USB Connector Convert From | USB Type A Receptacle |
---|---|
USB Connector Convert To | USB Type B Receptacle |
USB Standard | - |
IP Rating | - |
Product Range | EH Series |
Contact Material | - |
Contact Plating | - |
Usb Adapter, Type A Rcpt-B Rcpt, Nickel | Newark Electronics |
USB ADAPTER, TYPE A RCPT-B RCPT, NICKEL | element14 |
| Heilind Electronics |
E SERIES USB A TO B | Switchcraft EHUSBABBX | RS Americas |
Adapter | Transfer Multisort Elektronik |
USB Connectors USB-A TO USB-B FEEDTHRU, BLACK | Sager |
Where can I find additional details, specifications and documents for a EHUSBABBX?
Additional datasheets, footprints and schematics for EHUSBABBX are listed on our Part Details page. You can also find images and similar parts to EHUSBABBX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EHUSBABBX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EHUSBABBX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EHUSBABBX fall under?
The EHUSBABBX is listed under Connectors > USB Connectors & Adapters > USB Adapters.
Can I view similar or alternative parts?
You can view similar parts to EHUSBABBX when available in the USB Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EHUSBABBX you can contact the distributor directly for product support, shipping queries etc.
Is the EHUSBABBX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EHUSBABBX have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Heilind Electronics and RS Americas have stock available or on a lead time for EHUSBABBX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EHUSBABBX often in real-time on the comparison pages.
What if I can't find stock of EHUSBABBX?
You can fill out our help required form which you can use to request a quote for EHUSBABBX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.