Status: | Unknown |
---|---|
Series: | EH Series |
RoHS: | Unknown |
USB Connector Convert From | USB Type A Receptacle |
---|---|
USB Connector Convert To | Micro USB Type AB Receptacle |
USB Standard | USB 3.0 |
IP Rating | - |
Product Range | EH Series |
Contact Material | - |
USB 3.0 A to Micro USB 3.0 (bag w/ screws) | Switchcraft EHUSB3ACABPKG | RS Americas |
Usb Adapter, 3.0 Type A-Micro Ab, Rcpt | Newark Electronics |
USB ADAPTER, 3.0 TYPE A-MICRO AB, RCPT | element14 |
USB Connectors USB 3.0 A to Micro USB 3.0 bag w/screws | Sager |
Where can I find additional details, specifications and documents for a EHUSB3ACABPKG?
Additional datasheets, footprints and schematics for EHUSB3ACABPKG are listed on our Part Details page. You can also find images and similar parts to EHUSB3ACABPKG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EHUSB3ACABPKG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EHUSB3ACABPKG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EHUSB3ACABPKG fall under?
The EHUSB3ACABPKG is listed under Connectors > USB Connectors & Adapters > USB Adapters.
Can I view similar or alternative parts?
You can view similar parts to EHUSB3ACABPKG when available in the USB Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EHUSB3ACABPKG you can contact the distributor directly for product support, shipping queries etc.
Is the EHUSB3ACABPKG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EHUSB3ACABPKG have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Sager and Farnell have stock available or on a lead time for EHUSB3ACABPKG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EHUSB3ACABPKG often in real-time on the comparison pages.
What if I can't find stock of EHUSB3ACABPKG?
You can fill out our help required form which you can use to request a quote for EHUSB3ACABPKG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.