Status: | Unknown |
---|---|
Series: | EH Series |
RoHS: | Unknown |
Prices starting from US$13.73
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$14.69
|
22
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$18.65
|
25
in stock
|
Buy Now | |
Newark Electronics
from US$13.87
|
22
in stock
|
Buy Now | |
element14
from US$16.05
|
22
in stock
|
Buy Now | |
RS Americas
from US$13.80
|
-
|
Buy Now | |
Sager
from US$13.73
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
USB Connector Convert From | USB Type A Receptacle |
---|---|
USB Connector Convert To | Micro USB Type AB Receptacle |
USB Standard | USB 3.0 |
IP Rating | - |
Product Range | EH Series |
Contact Material | - |
Adapter | Transfer Multisort Elektronik |
Usb Adapter, 3.0 Type A-Micro Ab, Rcpt | Newark Electronics |
USB ADAPTER, 3.0 TYPE A-MICRO AB, RCPT | element14 |
USB 3.0 A to Micro USB 3.0 | Switchcraft EHUSB3ACAB | RS Americas |
USB Connectors USB 3.0 A to Micro USB 3.0 | Sager |
Conn Adaptor USB Type A to Micro USB Type AB RCP-RCP ST | Avnet Abacus |
Where can I find additional details, specifications and documents for a EHUSB3ACAB?
Additional datasheets, footprints and schematics for EHUSB3ACAB are listed on our Part Details page. You can also find images and similar parts to EHUSB3ACAB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EHUSB3ACAB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EHUSB3ACAB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EHUSB3ACAB fall under?
The EHUSB3ACAB is listed under Connectors > USB Connectors & Adapters > USB Adapters.
Can I view similar or alternative parts?
You can view similar parts to EHUSB3ACAB when available in the USB Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EHUSB3ACAB you can contact the distributor directly for product support, shipping queries etc.
Is the EHUSB3ACAB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EHUSB3ACAB have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for EHUSB3ACAB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EHUSB3ACAB often in real-time on the comparison pages.
What if I can't find stock of EHUSB3ACAB?
You can fill out our help required form which you can use to request a quote for EHUSB3ACAB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.