Status: | Unknown |
---|---|
Series: | JST - EH Series |
RoHS: | Unknown |
Prices starting from US$0.0140
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
500
in stock
|
Buy Now | |
TTI Europe
from US$0.0140
|
114,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0316
|
8,929
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0317
|
5,366
in stock
|
Buy Now | |
Newark Electronics
from US$0.0210
|
2,374
in stock
|
Buy Now | |
element14
from US$0.07
|
332
in stock
|
Buy Now | |
Farnell
from US$0.0317
|
332
in stock
|
Buy Now | |
Chip One Stop
from US$0.0344
|
43
in stock
|
Buy Now | |
Heilind Electronics
-
|
24,439
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
22,070
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
4,888
in stock
|
Buy Now |
Pitch Spacing | 2.5mm |
---|---|
No. of Contacts | 3Contacts |
Gender | Receptacle |
Product Range | JST - EH Series |
Contact Termination Type | Crimp |
No. of Rows | 1Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (27-Jun-2018) |
PITCH2.5,3A(AWG#22),250V | TTI Europe |
HR Series 3 Position 2.5 mm Pitch Crimp Socket Housing Connector | Future Electronics |
Plug | Transfer Multisort Elektronik |
Conn, Housing, 3Pos, 1Row, 2.5Mm | Newark Electronics |
3 way crimp socket housing,2.5mm pitch | RS |
CONNECTOR, RCPT, 3POS, 1ROW, 2.5MM | element14 |
EHR-3(PP) CONNECTOR | Heilind Electronics |
Connector Housing | Amar Radio Corporation |
Where can I find additional details, specifications and documents for a EHR-3?
Additional datasheets, footprints and schematics for EHR-3 are listed on our Part Details page. You can also find images and similar parts to EHR-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EHR-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EHR-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EHR-3 fall under?
The EHR-3 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to EHR-3 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EHR-3 you can contact the distributor directly for product support, shipping queries etc.
Is the EHR-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EHR-3 have stock available?
Authorised distributors including TTI Europe, Future Electronics, Transfer Multisort Elektronik, Newark Electronics and RS have stock available or on a lead time for EHR-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EHR-3 often in real-time on the comparison pages.
What if I can't find stock of EHR-3?
You can fill out our help required form which you can use to request a quote for EHR-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.