Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | - |
---|---|
Silicon Manufacturer | - |
Silicon Core Number | - |
Application Sub Type | - |
Kit Contents | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Input Cable |
Features | 150mm Cable |
For Use With | EH300 EH301 Energy Harvesting Modules |
Length | 150mm |
INPUT CABLE, 6 INCH, EH300, EH301 | element14 |
Where can I find additional details, specifications and documents for a EHJ1C?
Additional datasheets, footprints and schematics for EHJ1C are listed on our Part Details page. You can also find images and similar parts to EHJ1C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EHJ1C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EHJ1C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EHJ1C fall under?
The EHJ1C is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > RF / Wireless Development Kits.
Can I view similar or alternative parts?
You can view similar parts to EHJ1C when available in the RF / Wireless Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EHJ1C you can contact the distributor directly for product support, shipping queries etc.
Is the EHJ1C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EHJ1C have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for EHJ1C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EHJ1C often in real-time on the comparison pages.
What if I can't find stock of EHJ1C?
You can fill out our help required form which you can use to request a quote for EHJ1C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.