EH71-0P1S Knobs & Accessories by Electronic Hardware Corp

POINTER BAR KNOB, 3.175MM

Status: Unknown
Series: EH Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.38

Distributor Stock
Logo for Newark
Newark
from US$13.30
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$4.38
-
Buy Now
Logo for element14
element14
from US$17.95
-
Buy Now
Logo for Farnell
Farnell
from US$14.29
-
Buy Now

Specifications

Shaft Type Round Shaft
Shaft Diameter 3.175mm
Knob Material ABS (Acrylonitrile Butadiene Styrene)
Knob / Dial Style Pointer Bar
Knob Diameter 12.7mm
Product Range EH Series
Body Material ABS Plastic
RoHS Compliant Yes

Alternative Descriptions

Pointer Bar Knob, 3.175Mm | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a EH71-0P1S?

Additional datasheets, footprints and schematics for EH71-0P1S are listed on our Part Details page. You can also find images and similar parts to EH71-0P1S on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EH71-0P1S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EH71-0P1S price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EH71-0P1S fall under?

The EH71-0P1S is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.

Can I view similar or alternative parts?

You can view similar parts to EH71-0P1S when available in the Knobs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EH71-0P1S you can contact the distributor directly for product support, shipping queries etc.

Is the EH71-0P1S RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for EH71-0P1S have stock available?

Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for EH71-0P1S.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EH71-0P1S often in real-time on the comparison pages.

What if I can't find stock of EH71-0P1S?

You can fill out our help required form which you can use to request a quote for EH71-0P1S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay