Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Advanced Linear Devices |
---|---|
Silicon Core Number | EH301A |
Kit Application Type | Power Management |
Application Sub Type | Energy Harvesting |
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Family Name | - |
Kit Contents | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Features | Modules are Designed to Continuously and Actively Operate to Capture Accumulate and Conserve Energy |
ENERGY HARVEST MOD, 55MJ, 3.1 TO 5.2V | element14 |
Where can I find additional details, specifications and documents for a EH301A?
Additional datasheets, footprints and schematics for EH301A are listed on our Part Details page. You can also find images and similar parts to EH301A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EH301A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EH301A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EH301A fall under?
The EH301A is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Application Specific & Reference Design Kits.
Can I view similar or alternative parts?
You can view similar parts to EH301A when available in the Application Specific & Reference Design Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EH301A you can contact the distributor directly for product support, shipping queries etc.
Is the EH301A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EH301A have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for EH301A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EH301A often in real-time on the comparison pages.
What if I can't find stock of EH301A?
You can fill out our help required form which you can use to request a quote for EH301A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.