Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.11
Superfast recovery time for high efficiency |
Low forward voltage, high current capability |
Low leakage current |
High surge current capability |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | EGP10G |
---|---|
Compliance | Pb-free |
Type | Single |
IO(rec) Max (A) | 1 |
trr Max (ns) | 50 |
VRRM Max (V) | 400 |
VFM Max (V) | 1.25 |
IFSM Max (A) | 30 |
IR Max (mA) | 5 |
Package Type | Axial Lead / DO-41 |
MISCELLANEOUS MOSFETS | Farnell |
Diode, Fairchild, EGP10G | RS |
Ultra Fast Recovery Power Rectifier | Newark Electronics |
Diode Switching 400V 1A 2-Pin DO-41 T/R | Avnet America |
RECTIFIER, SINGLE, 1A, 400V, DO-204AL | element14 |
Where can I find additional details, specifications and documents for a EGP10G?
Additional datasheets, footprints and schematics for EGP10G are listed on our Part Details page. You can also find images and similar parts to EGP10G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EGP10G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EGP10G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EGP10G fall under?
The EGP10G is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to EGP10G when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EGP10G you can contact the distributor directly for product support, shipping queries etc.
Is the EGP10G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for EGP10G have stock available?
Authorised distributors including Farnell, RS, Newark Electronics, Avnet America and element14 have stock available or on a lead time for EGP10G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EGP10G often in real-time on the comparison pages.
What if I can't find stock of EGP10G?
You can fill out our help required form which you can use to request a quote for EGP10G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.