Status: | Unknown |
---|---|
Series: | 1M Series |
RoHS: | Unknown |
Product Range | 1M Series |
---|---|
Circular Connector Shell Style | Panel Mount Receptacle |
No. of Contacts | 5Contacts |
Circular Contact Type | Crimp Socket |
Coupling Style | Push-Pull |
Connector Body Material | Aluminium Alloy Body |
Connector Body Plating | Nickel |
Contact Material | Brass Bronze |
Contact Plating | Gold, Gold Plated Contacts |
SVHC | No SVHC (12-Jan-2017) |
Connector Mounting | Panel Mount |
Connector Shell Size | 1M |
Connector Type | Circular Industrial |
Contact Gender | Socket |
Contact Termination | Crimp |
Contact Termination Type | Crimp |
Gender | Receptacle |
SOCKET, 1M, PANEL, 5WAY | Farnell |
Standard Circular Connector 5P FEMALE CRIMP BLUE FIXED RECEPTACLE | Sager |
Where can I find additional details, specifications and documents for a EGN.1M.305.XLM?
Additional datasheets, footprints and schematics for EGN.1M.305.XLM are listed on our Part Details page. You can also find images and similar parts to EGN.1M.305.XLM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EGN.1M.305.XLM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EGN.1M.305.XLM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EGN.1M.305.XLM fall under?
The EGN.1M.305.XLM is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to EGN.1M.305.XLM when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EGN.1M.305.XLM you can contact the distributor directly for product support, shipping queries etc.
Is the EGN.1M.305.XLM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EGN.1M.305.XLM have stock available?
Authorised distributors including Farnell and Sager have stock available or on a lead time for EGN.1M.305.XLM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EGN.1M.305.XLM often in real-time on the comparison pages.
What if I can't find stock of EGN.1M.305.XLM?
You can fill out our help required form which you can use to request a quote for EGN.1M.305.XLM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.