Status: | Unknown |
---|---|
Series: | 1T Series |
RoHS: | Unknown |
Product Range | 1T Series |
---|---|
Circular Connector Shell Style | Panel Mount Receptacle |
No. of Contacts | 8Contacts |
Circular Contact Type | Solder Socket |
Coupling Style | Push-Pull |
Connector Body Material | Brass Body |
Connector Body Plating | Chrome |
Contact Material | Bronze |
Contact Plating | Nickel |
SVHC | No SVHC (07-Jul-2017) |
Circular Push Pull Connectors RECPT W.NUT(CdG) 8 CTS Chrome Brass | Sager |
INDUSTRIAL CIRCULAR, RCPT, 8POS, PANEL | element14 |
Where can I find additional details, specifications and documents for a EGG.1T.308.CLL?
Additional datasheets, footprints and schematics for EGG.1T.308.CLL are listed on our Part Details page. You can also find images and similar parts to EGG.1T.308.CLL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EGG.1T.308.CLL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EGG.1T.308.CLL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EGG.1T.308.CLL fall under?
The EGG.1T.308.CLL is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to EGG.1T.308.CLL when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EGG.1T.308.CLL you can contact the distributor directly for product support, shipping queries etc.
Is the EGG.1T.308.CLL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EGG.1T.308.CLL have stock available?
Authorised distributors including Sager, element14 and Farnell have stock available or on a lead time for EGG.1T.308.CLL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EGG.1T.308.CLL often in real-time on the comparison pages.
What if I can't find stock of EGG.1T.308.CLL?
You can fill out our help required form which you can use to request a quote for EGG.1T.308.CLL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.