Status: | Unknown |
---|---|
Series: | 1B Series |
RoHS: | Unknown |
Product Range | 1B Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 22AWG |
Wire Size AWG Min | 26AWG |
For Use With | Lemo 1B 1K 1S & 1E Series Circular Connectors |
Contact Plating | Gold Plated Contacts |
Contact Material | - |
SVHC | No SVHC (07-Jul-2017) |
Contact Termination | Crimp |
Contact, Socket, 22-26Awg, Crimp | Newark Electronics |
CIRCULAR CONTACT, SOCKET, 0.7MM, CRIMP | element14 |
Circular Push Pull Connectors FEMALE CRIMP CONT | Sager |
LCON CRP FEM 1B 1K 0.7mm | PEI-Genesis |
Where can I find additional details, specifications and documents for a EGG.1B.655.ZZM?
Additional datasheets, footprints and schematics for EGG.1B.655.ZZM are listed on our Part Details page. You can also find images and similar parts to EGG.1B.655.ZZM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EGG.1B.655.ZZM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EGG.1B.655.ZZM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EGG.1B.655.ZZM fall under?
The EGG.1B.655.ZZM is listed under Cable Leads & Connectors > Connectors > Circular Multipole Connectors.
Can I view similar or alternative parts?
You can view similar parts to EGG.1B.655.ZZM when available in the Circular Multipole Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EGG.1B.655.ZZM you can contact the distributor directly for product support, shipping queries etc.
Is the EGG.1B.655.ZZM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EGG.1B.655.ZZM have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Sager and PEI-Genesis have stock available or on a lead time for EGG.1B.655.ZZM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EGG.1B.655.ZZM often in real-time on the comparison pages.
What if I can't find stock of EGG.1B.655.ZZM?
You can fill out our help required form which you can use to request a quote for EGG.1B.655.ZZM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.