Status: | Unknown |
---|---|
Series: | 1B Series |
RoHS: | Unknown |
Prices starting from US$27.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$31.28
|
196
in stock
|
Buy Now | |
Sager
from US$29.37
|
162
in stock
|
Buy Now | |
PEI-Genesis
from US$28.32
|
150
in stock
|
Buy Now | |
Newark Electronics
from US$43.11
|
150
in stock
|
Buy Now | |
Heilind Electronics
from US$47.51
|
51
in stock
|
Buy Now | |
element14
from US$27.31
|
38
in stock
|
Buy Now | |
Farnell
from US$28.01
|
38
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$47.51
|
12
in stock
|
Buy Now |
Product Range | 1B Series |
---|---|
Circular Connector Shell Style | Panel Mount Receptacle |
No. of Contacts | 8Contacts |
Circular Contact Type | Solder Socket |
Coupling Style | Push-Pull |
Connector Body Material | Brass Body |
Connector Body Plating | Chrome |
Contact Material | Bronze |
Contact Plating | Gold, Gold Plated Contacts |
SVHC | No SVHC (07-Jul-2017) |
Body Plating | Nickel |
Connector Mounting | Panel Mount |
Connector Shell Size | 1 |
Connector Type | Circular Industrial |
Contact Gender | Socket |
Contact Resistance | 5.3mohm |
Contact Termination | Solder |
Contact Termination Type | Solder |
Current Rating | 5A |
Dielectric Strength | 19V/m |
Female Contact Material | Bronze |
Gender | Receptacle |
IP / NEMA Rating | IP50 |
Insert Arrangement | 308 |
Male Contact Material | Brass |
Male Contact Plating | Gold |
No. of Mating Cycles | 5000 |
Operating Temperature Max | -55°C |
Operating Temperature Min | 250°C |
Voltage Rating V DC | 400V |
Voltage Rating VAC | 600V |
8 way size 1B panel mount socket,5A | RS |
Circular Push Pull Connectors RECP SIZE 1 8-PIN FEMALE SLDR | Sager |
LBR KeyG 8C FEMALE SOLDER | PEI-Genesis |
Circular Connector, Receptacle, Size 1, 8 Position, Panel | Newark Electronics |
FRNT PANEL MT RECPT | Heilind Electronics |
SOCKET, PANEL MOUNT, 1B, 8WAY | element14 |
Where can I find additional details, specifications and documents for a EGG.1B.308.CLL?
Additional datasheets, footprints and schematics for EGG.1B.308.CLL are listed on our Part Details page. You can also find images and similar parts to EGG.1B.308.CLL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EGG.1B.308.CLL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EGG.1B.308.CLL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EGG.1B.308.CLL fall under?
The EGG.1B.308.CLL is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to EGG.1B.308.CLL when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EGG.1B.308.CLL you can contact the distributor directly for product support, shipping queries etc.
Is the EGG.1B.308.CLL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EGG.1B.308.CLL have stock available?
Authorised distributors including RS, Sager, PEI-Genesis, Newark Electronics and Heilind Electronics have stock available or on a lead time for EGG.1B.308.CLL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EGG.1B.308.CLL often in real-time on the comparison pages.
What if I can't find stock of EGG.1B.308.CLL?
You can fill out our help required form which you can use to request a quote for EGG.1B.308.CLL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.