Status: | Unknown |
---|---|
Series: | 0B Series |
RoHS: | Unknown |
Prices starting from US$12.61
Distributor | Stock | ||
---|---|---|---|
RS
from US$15.14
|
77
in stock
|
Buy Now | |
Sager
from US$15.07
|
429
in stock
|
Buy Now | |
PEI-Genesis
from US$15.26
|
247
in stock
|
Buy Now | |
Newark Electronics
from US$18.67
|
247
in stock
|
Buy Now | |
element14
from US$14.54
|
202
in stock
|
Buy Now | |
Farnell
from US$12.61
|
202
in stock
|
Buy Now | |
Heilind Electronics
from US$19.55
|
144
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$19.55
|
29
in stock
|
Buy Now |
Product Range | 0B Series |
---|---|
Circular Connector Shell Style | Panel Mount Receptacle |
No. of Contacts | 3Contacts |
Circular Contact Type | Solder Socket |
Coupling Style | Push-Pull |
Connector Body Material | Brass Body |
Connector Body Plating | Chrome |
Contact Material | - |
Contact Plating | Gold, Gold Plated Contacts |
SVHC | No SVHC (07-Jul-2017) |
Body Plating | Chrome |
Connector Mounting | Panel Mount |
Connector Type | Circular Industrial |
Contact Gender | Socket |
Contact Resistance | 7.5mohm |
Contact Termination | Solder |
Contact Termination Type | Solder |
Current Rating | 8A |
Dielectric Strength | 19V/m |
Female Contact Material | Bronze |
Gender | Receptacle |
IP / NEMA Rating | IP50 |
Insert Arrangement | 303 |
Male Contact Material | Brass |
Male Contact Plating | Gold |
No. of Mating Cycles | 5000 |
Operating Temperature Max | -55°C |
Operating Temperature Min | 250°C |
Voltage Rating V DC | 600V |
Voltage Rating VAC | 420V |
Working Voltage | 400V |
Circular Push Pull Connectors RECP SIZE 0 3-pin FEMALE SLDR | Sager |
LBR W.NUT KeyG 3C FEM SOLDER | PEI-Genesis |
Circular Connector, Receptacle, Size 0, 3 Position, Panel | Newark Electronics |
SOCKET, PANEL MOUNT, 0B, 3WAY | element14 |
FRONT PANEL MOUNT RECEPTACLE S IZE 0 B-SERIES 3-PIN | Heilind Electronics |
3 way size 0B panel mount socket,8A | RS |
Where can I find additional details, specifications and documents for a EGG.0B.303.CLL?
Additional datasheets, footprints and schematics for EGG.0B.303.CLL are listed on our Part Details page. You can also find images and similar parts to EGG.0B.303.CLL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EGG.0B.303.CLL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EGG.0B.303.CLL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EGG.0B.303.CLL fall under?
The EGG.0B.303.CLL is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to EGG.0B.303.CLL when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EGG.0B.303.CLL you can contact the distributor directly for product support, shipping queries etc.
Is the EGG.0B.303.CLL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EGG.0B.303.CLL have stock available?
Authorised distributors including Sager, PEI-Genesis, Newark Electronics, element14 and Farnell have stock available or on a lead time for EGG.0B.303.CLL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EGG.0B.303.CLL often in real-time on the comparison pages.
What if I can't find stock of EGG.0B.303.CLL?
You can fill out our help required form which you can use to request a quote for EGG.0B.303.CLL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.