EGG.00.304.CLL Circular Connectors & Components by Lemo

SOCKET PANEL MOUNT 00 4WAY

Status: Unknown
Series: 00 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$15.93

Distributor Stock
Logo for RS
RS
from US$21.67
105
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$26.60
63
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$18.25
53
in stock
Buy Now
Logo for Sager
Sager
from US$19.47
45
in stock
Buy Now
Logo for element14
element14
from US$20.26
18
in stock
Buy Now
Logo for Farnell
Farnell
from US$17.69
18
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$26.60
12
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$15.93
10
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Product Range 00 Series
Circular Connector Shell Style Panel Mount Receptacle
No. of Contacts 4Contacts
Circular Contact Type Solder Socket
Coupling Style Push-Pull
Connector Body Material Brass Body
Connector Body Plating Chrome
Contact Material Bronze
Contact Plating Gold, Gold Plated Contacts
SVHC No SVHC (07-Jul-2017)
Body Plating Chrome
Connector Mounting Panel Mount
Connector Type Circular Industrial
Contact Gender Socket
Contact Resistance 7.5mohm
Contact Termination Solder
Contact Termination Type Solder
Current Rating 2A
Dielectric Strength 19V/m
Female Contact Material Bronze
Gender Receptacle
IP / NEMA Rating IP50
Insert Arrangement 304
Male Contact Material Brass
Male Contact Plating Gold
No. of Mating Cycles 5000
Operating Temperature Max -55°C
Operating Temperature Min 250°C
Power Contact Diameter 0.5mm
Voltage Rating V DC 500V
Voltage Rating VAC 350V
Working Voltage 260V

Alternative Descriptions

4way size 00 self latch panel socket,2A | RS
Front panel mount receptacle s ize 00 B-series 4-pin | Heilind Electronics
Connector: circular | Transfer Multisort Elektronik
Circular Push Pull Connectors RECP SIZE 00 4-PIN FEMALE SLDR | Sager
SOCKET, PANEL MOUNT, 00, 4WAY | element14
Lemo Device socket, B-series 4-pin, Socket, 4 Contacts, 2A, 266V, IP50 / IP68 | Distrelec
Circular Connector, Receptacle, Size 0, 4 Position, Panel | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a EGG.00.304.CLL?

Additional datasheets, footprints and schematics for EGG.00.304.CLL are listed on our Part Details page. You can also find images and similar parts to EGG.00.304.CLL on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EGG.00.304.CLL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EGG.00.304.CLL price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EGG.00.304.CLL fall under?

The EGG.00.304.CLL is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.

Can I view similar or alternative parts?

You can view similar parts to EGG.00.304.CLL when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EGG.00.304.CLL you can contact the distributor directly for product support, shipping queries etc.

Is the EGG.00.304.CLL RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for EGG.00.304.CLL have stock available?

Authorised distributors including RS, Heilind Electronics, Transfer Multisort Elektronik, Sager and element14 have stock available or on a lead time for EGG.00.304.CLL.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EGG.00.304.CLL often in real-time on the comparison pages.

What if I can't find stock of EGG.00.304.CLL?

You can fill out our help required form which you can use to request a quote for EGG.00.304.CLL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay