Status: | Unknown |
---|---|
Series: | 1K Series |
RoHS: | Unknown |
Product Range | 1K Series |
---|---|
No. of Contacts | 3Contacts |
Connector Body Material | Brass Body |
RoHS Compliant | Yes |
Circular Push Pull Connectors STRAIGHT RECEPTACLE | Sager |
Circular Connector, Receptacle, 3 Position, Panel | Newark Electronics |
Where can I find additional details, specifications and documents for a EGA.1K.303.CYM?
Additional datasheets, footprints and schematics for EGA.1K.303.CYM are listed on our Part Details page. You can also find images and similar parts to EGA.1K.303.CYM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EGA.1K.303.CYM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EGA.1K.303.CYM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EGA.1K.303.CYM fall under?
The EGA.1K.303.CYM is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to EGA.1K.303.CYM when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EGA.1K.303.CYM you can contact the distributor directly for product support, shipping queries etc.
Is the EGA.1K.303.CYM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EGA.1K.303.CYM have stock available?
Authorised distributors including Sager and Newark Electronics have stock available or on a lead time for EGA.1K.303.CYM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EGA.1K.303.CYM often in real-time on the comparison pages.
What if I can't find stock of EGA.1K.303.CYM?
You can fill out our help required form which you can use to request a quote for EGA.1K.303.CYM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.