Status: | Unknown |
---|---|
Series: | GENESIS Series |
RoHS: | Unknown |
Operating Temperature Min | 0°C |
---|---|
Operating Temperature Max | 49°C |
Product Range | GENESIS Series |
RoHS Compliant | Yes |
Fire Alarm Type:- | Newark Electronics |
Multi-cd temporal horn-strobe, hi/lo dB - 24V, RED | Edwards Signaling EG1R-HDVM | RS Americas |
Where can I find additional details, specifications and documents for a EG1R-HDVM?
Additional datasheets, footprints and schematics for EG1R-HDVM are listed on our Part Details page. You can also find images and similar parts to EG1R-HDVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EG1R-HDVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EG1R-HDVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EG1R-HDVM fall under?
The EG1R-HDVM is listed under Security > Fire & Safety > Fire Alarms.
Can I view similar or alternative parts?
You can view similar parts to EG1R-HDVM when available in the Fire Alarms range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EG1R-HDVM you can contact the distributor directly for product support, shipping queries etc.
Is the EG1R-HDVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EG1R-HDVM have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for EG1R-HDVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EG1R-HDVM often in real-time on the comparison pages.
What if I can't find stock of EG1R-HDVM?
You can fill out our help required form which you can use to request a quote for EG1R-HDVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.