Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.58
|
2,435
in stock
|
Buy Now | |
RS Americas
from US$0.44
|
5,400
in stock
|
Buy Now | |
Future Electronics
from US$0.37
|
4,858
in stock
|
Buy Now | |
element14
from US$0.40
|
2,435
in stock
|
Buy Now | |
Farnell
from US$0.61
|
2,435
in stock
|
Buy Now | |
Relay Specialties
from US$0.38
|
489
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.47
|
275
in stock
|
Buy Now | |
Rapid Electronics
from US$0.29
|
-
|
Buy Now |
Contact Configuration | SPDT |
---|---|
Switch Operation | - |
Switch Mounting | Through Hole |
Product Range | - |
Contact Current Max | 200mA |
Contact Voltage AC Max | - |
Contact Voltage DC Max | 30V |
Slide Switch, SPDT, ON-ON, 200 mA, 30V DC, TH, RA, PC Pin, EG Series | E-Switch EG1206A | RS Americas |
EG Series SPDT On-On Right Angle Through Hole Slide Switch | Future Electronics |
Switch, Slide, Spdt, 200Ma, 30V, Pcb | Newark Electronics |
SWITCH, SLIDE, SPDT, 200mA, 30V, PCB | element14 |
Slide Switch Sub-miniature | Relay Specialties |
Switch: slide | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a EG1206A?
Additional datasheets, footprints and schematics for EG1206A are listed on our Part Details page. You can also find images and similar parts to EG1206A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EG1206A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EG1206A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EG1206A fall under?
The EG1206A is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to EG1206A when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EG1206A you can contact the distributor directly for product support, shipping queries etc.
Is the EG1206A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EG1206A have stock available?
Authorised distributors including RS Americas, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for EG1206A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EG1206A often in real-time on the comparison pages.
What if I can't find stock of EG1206A?
You can fill out our help required form which you can use to request a quote for EG1206A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.