Status: | Unknown |
---|---|
Series: | EFR32 Family EFR32MG Series Microcontrollers |
RoHS: | Compliant |
Product Range | EFR32 Family EFR32MG Series Microcontrollers |
---|---|
Architecture | ARM Cortex-M4 |
MCU Core Size | 32bit |
Program Memory Size | 512KB |
RAM Memory Size | 64KB |
CPU Speed | 40MHz |
No. of I/O s | 31I/O s |
RoHS Compliant | Yes |
Mighty Gecko SoC QFN48 2.4 G 10 dB mesh multi-protocol 512 kB 64 kB (RAM) 31GPIO | Symmetry Electronics |
Mcu, 32Bit, 40Mhz, Qfn-48 | Newark Electronics |
RF SOC, ARM CORTEX-M4, 40MHZ, QFN-48 | Farnell |
Where can I find additional details, specifications and documents for a EFR32MG13P732F512GM48-D?
Additional datasheets, footprints and schematics for EFR32MG13P732F512GM48-D are listed on our Part Details page. You can also find images and similar parts to EFR32MG13P732F512GM48-D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EFR32MG13P732F512GM48-D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EFR32MG13P732F512GM48-D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EFR32MG13P732F512GM48-D fall under?
The EFR32MG13P732F512GM48-D is listed under Semiconductors - ICs > Microcontrollers - MCU > Application Specific Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to EFR32MG13P732F512GM48-D when available in the Application Specific Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EFR32MG13P732F512GM48-D you can contact the distributor directly for product support, shipping queries etc.
Is the EFR32MG13P732F512GM48-D RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for EFR32MG13P732F512GM48-D have stock available?
Authorised distributors including Symmetry Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for EFR32MG13P732F512GM48-D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EFR32MG13P732F512GM48-D often in real-time on the comparison pages.
What if I can't find stock of EFR32MG13P732F512GM48-D?
You can fill out our help required form which you can use to request a quote for EFR32MG13P732F512GM48-D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.