Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Silicon Manufacturer | Silicon Laboratories |
---|---|
No. of Bits | 32bit |
Silicon Family Name | EFM32 |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M0+ |
Silicon Core Number | EFM32WG990F256 |
Kit Contents | Dev Board EFM32WG990F256 MCU Plugin Board Prototyping Board USB Cables CDs |
Product Range | - |
Features | MCU with 256KB Flash & 32KB SRAM Advanced Energy Monitoring System MicroSD Card Reader |
Where can I find additional details, specifications and documents for a EFM32WG-DK3850?
Additional datasheets, footprints and schematics for EFM32WG-DK3850 are listed on our Part Details page. You can also find images and similar parts to EFM32WG-DK3850 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EFM32WG-DK3850 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EFM32WG-DK3850 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EFM32WG-DK3850 fall under?
The EFM32WG-DK3850 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to EFM32WG-DK3850 when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EFM32WG-DK3850 you can contact the distributor directly for product support, shipping queries etc.
Is the EFM32WG-DK3850 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EFM32WG-DK3850 have stock available?
There is no stock from authorised distributors for EFM32WG-DK3850.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EFM32WG-DK3850 often in real-time on the comparison pages.
What if I can't find stock of EFM32WG-DK3850?
You can fill out our help required form which you can use to request a quote for EFM32WG-DK3850 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.