Status: | Unknown |
---|---|
Series: | Flex Suppressor® |
RoHS: | Unknown |
Product Range | Flex Suppressor® |
---|---|
Shielding Type | Absorber |
Gasket Material | Polymer Film |
Length | 80mm |
Width | 80mm |
Depth | 0.2mm |
Attenuation | - |
SVHC | No SVHC (27-Jun-2018) |
NOISE SUPPRESSION SHEET, 80X80X0.2MM | element14 |
Noise Suppression Sheet, 80X80X0.2Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a EFG2(02)-80X80T0800?
Additional datasheets, footprints and schematics for EFG2(02)-80X80T0800 are listed on our Part Details page. You can also find images and similar parts to EFG2(02)-80X80T0800 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EFG2(02)-80X80T0800 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EFG2(02)-80X80T0800 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EFG2(02)-80X80T0800 fall under?
The EFG2(02)-80X80T0800 is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to EFG2(02)-80X80T0800 when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EFG2(02)-80X80T0800 you can contact the distributor directly for product support, shipping queries etc.
Is the EFG2(02)-80X80T0800 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EFG2(02)-80X80T0800 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for EFG2(02)-80X80T0800.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EFG2(02)-80X80T0800 often in real-time on the comparison pages.
What if I can't find stock of EFG2(02)-80X80T0800?
You can fill out our help required form which you can use to request a quote for EFG2(02)-80X80T0800 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.