Status: | Unknown |
---|---|
Series: | EFCT Series |
RoHS: | Unknown |
Input Current | 5A |
---|---|
Turns Ratio | 100 |
Frequency Min | 50Hz |
Frequency Max | 400Hz |
Transformer Mounting | Chassis |
Product Range | EFCT Series |
SVHC | No SVHC (07-Jul-2017) |
Primary Current | 5A |
Current Transformer, 5A, Chassis | Newark Electronics |
CURRENT TRANSFORMER, 5A, CHASSIS | element14 |
VOLTAGE CLAMP XFMR CURRENT 100 | TTI Europe |
Where can I find additional details, specifications and documents for a EFCT-1?
Additional datasheets, footprints and schematics for EFCT-1 are listed on our Part Details page. You can also find images and similar parts to EFCT-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EFCT-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EFCT-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EFCT-1 fall under?
The EFCT-1 is listed under Electronic & Electrical Components > Transformers > Current Sensing Transformers.
Can I view similar or alternative parts?
You can view similar parts to EFCT-1 when available in the Current Sensing Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EFCT-1 you can contact the distributor directly for product support, shipping queries etc.
Is the EFCT-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EFCT-1 have stock available?
Authorised distributors including Newark Electronics, element14, TTI Europe and Farnell have stock available or on a lead time for EFCT-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EFCT-1 often in real-time on the comparison pages.
What if I can't find stock of EFCT-1?
You can fill out our help required form which you can use to request a quote for EFCT-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.