EF8353-000 Part Information

Details for EF8353-000 by TE Connectivity

Power Systems>Power Cable Accessories>Separable Connectors>Loadbreak Connections

Part Downloads

Part Specifications

Conductor Material Aluminum/Copper
Insulation Diameter 18.3 – 22.4mm
Voltage Class ≤ 25kV
UL Rating No
Application Type Loadbreak Elbow
Product Availability AMERICAS
Bushing Type 200A
Technology Cold Applied
Insulation Polymeric
Connector Type Compression
RoHS Compliant ELV Compliant Not applicable for solder process capability
Status: Active
Product Code: C808
Global Product Line: 758
GPL Description: ENERGY

Frequently Asked Questions

Where can I find additional details, specifications and documents for a EF8353-000?

Additional datasheets, footprints and schematics for EF8353-000 are listed in our Part Details tab. You can also find the EF8353-000 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EF8353-000 in the Pricing & Inventory tab next to part details. You can view EF8353-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EF8353-000 fall under?

The EF8353-000 is listed under Power Systems > Power Cable Accessories > Separable Connectors > Loadbreak Connections.

Can I view similar or alternative parts?

You can view similar parts to EF8353-000 when available in the Loadbreak Connections range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EF8353-000 you can contact the distributor directly for product support, shipping queries etc.

Is the EF8353-000 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by TE Connectivity.

Which authorised distributors for EF8353-000 have stock available?

There is no stock from authorised distributors for EF8353-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EF8353-000 often in real-time on the comparison pages.

What if I can't find stock of EF8353-000?

You can fill out our help required form which you can use to request a quote for EF8353-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for EF8353-000

Loading...
Loading Results for EF8353-000
We use cookies to improve your experience. See our privacy policy.
Okay