Status: | Unknown |
---|---|
Series: | Electroflex 150 |
RoHS: | Unknown |
Prices starting from US$46.70
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$46.70
|
No stock
|
Buy Now |
Conduit Material | PVC (Polyvinylchloride) |
---|---|
Coating | - |
Conduit Colour | Black |
External Diameter | 25mm |
Product Range | Electroflex 150 |
SVHC | No SVHC (17-Dec-2015) |
Accessory Type | Conduit |
Body Material | PVC (Polyvinylchloride) |
Colour | Black |
External Length / Height | 10m |
For Use With | Cables |
IP / NEMA Rating | IP67 |
Internal Diameter | 22mm |
Length | 10m |
Material | PVC |
Operating Temperature Max | 75°C |
Operating Temperature Min | -25°C |
Standard | BS4607 |
Where can I find additional details, specifications and documents for a EF150022X10?
Additional datasheets, footprints and schematics for EF150022X10 are listed on our Part Details page. You can also find images and similar parts to EF150022X10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EF150022X10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EF150022X10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EF150022X10 fall under?
The EF150022X10 is listed under Cable Wire & Cable Assemblies > Cable Management > Conduit.
Can I view similar or alternative parts?
You can view similar parts to EF150022X10 when available in the Conduit range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EF150022X10 you can contact the distributor directly for product support, shipping queries etc.
Is the EF150022X10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EF150022X10 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for EF150022X10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EF150022X10 often in real-time on the comparison pages.
What if I can't find stock of EF150022X10?
You can fill out our help required form which you can use to request a quote for EF150022X10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.