Status: | Unknown |
---|---|
Series: | EEV Series |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.35
|
4,445
in stock
|
Buy Now | |
TTI Europe
from US$0.18
|
9,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.40
|
4,445
in stock
|
Buy Now | |
element14
from US$0.36
|
4,445
in stock
|
Buy Now | |
Rutronik
from US$0.22
|
-
|
Buy Now | |
RS Americas
from US$0.19
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
AE Capacitor Case | Radial Can - SMD |
---|---|
Capacitance | 220µF |
Voltage Rating | 35V |
ESR | 0.16ohm |
Product Range | EEV Series |
Lifetime @ Temperature | 2000 hours @ 105°C |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Ripple Current AC | 600mA |
Diameter | 8mm |
Height | 10.2mm |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Cap, 220Μf, 35V, Smd | Newark Electronics |
CAP, 220µF, 35V, SMD | element14 |
ALU Electrolytic, SMD, EEV, +105oC, 35VDC, 8uF, 8 x 10.2 | KEMET EEV227M035A9MAA | RS Americas |
Aluminum Electrolytic Capacitor, 220 uF, 35 V, � 20%, 2000 hours @ 105�C, Radial Can - SMD | Avnet Abacus |
Where can I find additional details, specifications and documents for a EEV227M035A9MAA?
Additional datasheets, footprints and schematics for EEV227M035A9MAA are listed on our Part Details page. You can also find images and similar parts to EEV227M035A9MAA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EEV227M035A9MAA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EEV227M035A9MAA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EEV227M035A9MAA fall under?
The EEV227M035A9MAA is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to EEV227M035A9MAA when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EEV227M035A9MAA you can contact the distributor directly for product support, shipping queries etc.
Is the EEV227M035A9MAA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EEV227M035A9MAA have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Rutronik have stock available or on a lead time for EEV227M035A9MAA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EEV227M035A9MAA often in real-time on the comparison pages.
What if I can't find stock of EEV227M035A9MAA?
You can fill out our help required form which you can use to request a quote for EEV227M035A9MAA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.