| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
Prices starting from US$0.51
| Distributor | Stock | ||
|---|---|---|---|
|
Farnell
from US$0.88
|
5,815
in stock
|
Buy Now |
|
Schukat Electronic
from US$0.97
|
4,875
in stock
|
Buy Now |
|
TTI Americas
from US$0.72
|
4,025
in stock
|
Buy Now |
|
Future Electronics
from US$0.51
|
223
in stock
|
Buy Now |
|
RS Americas
from US$1.15
|
212
in stock
|
Buy Now |
|
Rapid Electronics
from US$2.27
|
180
in stock
|
Buy Now |
|
Conrad
from US$2.04
|
180
in stock
|
Buy Now |
|
TME
from US$1.00
|
148
in stock
|
Buy Now |
|
RS
from US$1.27
|
50
in stock
|
Buy Now |
|
Avnet Abacus
-
|
2,100
in stock
|
Buy Now |
|
Lake-View Electronics
-
|
50
in stock
|
Buy Now |
|
Avnet America
from US$0.52
|
0
in stock
|
Buy Now |
|
TTI Europe
from US$0.57
|
0
in stock
|
Buy Now |
|
Ozdisan
from US$0.98
|
0
in stock
|
Buy Now |
| Buy Now |
| Body Type | Radial lead type |
|---|---|
| Polarity Type | Polar |
| Rated Voltage (V) | 25 |
| Capacitance (µF) | 2200 |
| Capacitance Tolerance (%) | -20 to 20 |
| Tangent Of Loss Angle (Max.) | 0.16 |
| Leakage Current (Max.) (μA) | 550 |
| Leakage Current (Max) (micro A) | 550 |
| Operating Temperature Range (°C) | -55 to 105 |
| Body Diameter (mm) | 12.5 |
| Body Length (mm) | 35 |
| Lead (Terminal) Pitch (mm) | 5 |
| Rated Ripple Current (Freq.) (Hz) | 100000 |
| Rated Ripple Current (mA) | 2510 |
| Rated Ripple Current (Unit) | mArms |
| Impedance (Frequency) (Hz) | 100000 |
| Impedance (Max. Value) (mΩ) | 22 |
| Endurance (h) | 5000 |
| Forming & Packaging Feature | Bulk (no lead wire or terminal forming), bag packing |
| Appearance | P.E.T. sleeve sheathing (metal case) |
| Minimum Packaging Quantity (PCS.) | 100 |
| Minimum Packaging Quantity (pieces) | 100 |
| Minimum packaging quantity (piece) | 5000 |
| Weight (Typ.) (g) | 6.8 |
| CAP, 2200µF, 25V, 20% | Farnell |
| EL-Capacitor 2200uF 25V 12,5x35mm P5 | Schukat Electronic |
| 2200UF 25V | TTI Americas |
| EEU-FC Series 25 V 2200 uF Ø 12.5 x 35 mm LS=5 mm 105 °C Low ESR Electrolytic | Future Electronics |
| CAPACITOR, ALUM LYTIC, CAP 2200 UF, TOL 20%,VOL-RTG 25 VDC, RADIAL,12.5X35,BULK | RS Americas |
| Panasonic EEU-FC1E222 Electrolytic capacitor 2200 µF 25 V Radial 12.5 mm 5 mm | Rapid Electronics |
| Panasonic EEU-FC1E222 Elektrolyt-Kondensator radial bedrahtet 5 mm 2200 µF 25 V 20 % (Ø) 12.5 mm 1 St. | Conrad |
| Capacitor: electrolytic | TME |
| FC radial elec cap, 2200uF 25V | RS |
| 2200UF 25V 12.5X35 5MMLS | TTI Europe |
Where can I find additional details, specifications and documents for a EEUFC1E222?
Additional datasheets, footprints and schematics for EEUFC1E222 are listed on our Part Details page. You can also find images and similar parts to EEUFC1E222 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EEUFC1E222 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EEUFC1E222 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EEUFC1E222 fall under?
The EEUFC1E222 is listed under Capacitors > Aluminum Electrolytic Capacitors > Aluminum Electrolytic Capacitors (Radial Lead Type) > EEA-FC Series.
Can I view similar or alternative parts?
You can view similar parts to EEUFC1E222 when available in the EEA-FC Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EEUFC1E222 you can contact the distributor directly for product support, shipping queries etc.
Is the EEUFC1E222 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EEUFC1E222 have stock available?
Authorised distributors including Farnell, Schukat Electronic, TTI Americas, Future Electronics and RS Americas have stock available or on a lead time for EEUFC1E222.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EEUFC1E222 often in real-time on the comparison pages.
What if I can't find stock of EEUFC1E222?
You can fill out our help required form which you can use to request a quote for EEUFC1E222 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.