Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.20
|
3,569
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
91,500
in stock
|
Buy Now | |
TTI Europe
from US$0.14
|
88,500
in stock
|
Buy Now | |
Rutronik
from US$0.23
|
15,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
3,569
in stock
|
Buy Now | |
element14
from US$0.20
|
3,569
in stock
|
Buy Now | |
Schukat Electronic
from US$0.21
|
2,075
in stock
|
Buy Now | |
RS
from US$0.21
|
340
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.22
|
311
in stock
|
Buy Now | |
Conrad
from US$0.63
|
244
in stock
|
Buy Now | |
Avnet Abacus
-
|
4,000
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
RS Americas
from US$0.21
|
-
|
Buy Now | |
Avnet Asia
from US$0.13
|
-
|
Buy Now |
Body Type | Radial lead type |
---|---|
Polarity Type | Polar |
Rated Voltage (V) | 16 |
Capacitance (µF) | 470 |
Capacitance Tolerance (%) | -20 to 20 |
Tangent Of Loss Angle (Max.) | 0.16 |
Leakage Current (Max.) (μA) | 75.2 |
Leakage Current (Max) (micro A) | 75.2 |
Operating Temperature Range (°C) | -55 to 105 |
Body Diameter (mm) | 10 |
Body Length (mm) | 12.5 |
Lead (Terminal) Pitch (mm) | 5 |
Rated Ripple Current (Freq.) (Hz) | 100000 |
Rated Ripple Current (mA) | 755 |
Rated Ripple Current (Unit) | mArms |
Impedance (Frequency) (Hz) | 100000 |
Impedance (Max. Value) (mΩ) | 90 |
Endurance (h) | 3000 |
Forming & Packaging Feature | Lead taping (ammo packing), standard |
Appearance | P.E.T. sleeve sheathing (metal case) |
Minimum Packaging Quantity (PCS.) | 500 |
Minimum Packaging Quantity (pieces) | 500 |
Minimum packaging quantity (piece) | 3000 |
Weight (Typ.) (g) | 1.6 |
CAP ALUM 470UF 20% 16V RADIAL | Future Electronics |
470UF 16V 10X12.5 5MM LS | TTI Europe |
FC 470uF 16V 20% 10x12/5,0 | Rutronik |
Cap, 470Uf, 16V, Alu Elec, Radial | Newark Electronics |
CAP, 470UF, 16V, ALU ELEC, RADIAL | element14 |
El-Capacitor 470uF 16V 10x12,5mP5,0 | Schukat Electronic |
Aluminium Capacitors Leaded 470uF 16Vdc | RS |
Capacitor: electrolytic | Transfer Multisort Elektronik |
Niedrige Impedanz. | Conrad |
Aluminum Electrolytic Capacitor, 470 uF, 16 V, � 20%, 3000 hours @ 105�C, Radial Leaded | Avnet Abacus |
Aluminum Electrolytic Capacitor, 470 uF, 16 V, ± 20%, 3000 hours @ 105°C, Radial Leaded | Avnet America |
Capacitor, Alum Lytic, Cap 470 uF, Tol 20%,Vol-Rtg 16 VDC, Radial,10x12.5,Tape&Box | Panasonic Electronic Components EEU-FC1C471B | RS Americas |
Where can I find additional details, specifications and documents for a EEU-FC1C471B?
Additional datasheets, footprints and schematics for EEU-FC1C471B are listed on our Part Details page. You can also find images and similar parts to EEU-FC1C471B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EEU-FC1C471B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EEU-FC1C471B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EEU-FC1C471B fall under?
The EEU-FC1C471B is listed under Capacitors > Aluminum Electrolytic Capacitors > Aluminum Electrolytic Capacitors (Radial Lead Type) > EEA-FC Series.
Can I view similar or alternative parts?
You can view similar parts to EEU-FC1C471B when available in the EEA-FC Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EEU-FC1C471B you can contact the distributor directly for product support, shipping queries etc.
Is the EEU-FC1C471B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EEU-FC1C471B have stock available?
Authorised distributors including Future Electronics, TTI Europe, Rutronik, Newark Electronics and element14 have stock available or on a lead time for EEU-FC1C471B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EEU-FC1C471B often in real-time on the comparison pages.
What if I can't find stock of EEU-FC1C471B?
You can fill out our help required form which you can use to request a quote for EEU-FC1C471B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.