Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.93
Body Type | Radial lead type |
---|---|
Polarity Type | Polar |
Rated Voltage (V) | 10 |
Capacitance (µF) | 4700 |
Capacitance Tolerance (%) | -20 to 20 |
Tangent Of Loss Angle (Max.) | 0.25 |
Leakage Current (Max.) (μA) | 470 |
Leakage Current (Max) (micro A) | 470 |
Operating Temperature Range (°C) | -55 to 105 |
Body Diameter (mm) | 12.5 |
Body Length (mm) | 40 |
Lead (Terminal) Pitch (mm) | 5 |
Rated Ripple Current (Freq.) (Hz) | 100000 |
Rated Ripple Current (mA) | 2655 |
Rated Ripple Current (Unit) | mArms |
Impedance (Frequency) (Hz) | 100000 |
Impedance (Max. Value) (mΩ) | 18 |
Endurance (h) | 5000 |
Forming & Packaging Feature | Bulk (no lead wire or terminal forming), bag packing |
Appearance | P.E.T. sleeve sheathing (metal case) |
Minimum Packaging Quantity (PCS.) | 100 |
Minimum Packaging Quantity (pieces) | 100 |
Minimum packaging quantity (piece) | 5000 |
Weight (Typ.) (g) | 7.7 |
Capacitor: electrolytic | Transfer Multisort Elektronik |
CAP, 4700µF, 10V, 20% | element14 |
FC radial elec cap 4700uF 10V | RS |
Capacitor, Alum Lytic, Cap 4700 uF, Tol 20%,Vol-Rtg 10 VDC, Radial,12.5x40,Bulk | Panasonic Electronic Components EEU-FC1A472L | RS Americas |
Cap, 4700Μf, 10V, 20% Rohs Compliant: Yes |Panasonic EEUFC1A472L | Newark Electronics |
Aluminum Electrolytic Capacitor, 4700 uF, 10 V, � 20%, 5000 hours @ 105�C, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a EEUFC1A472L?
Additional datasheets, footprints and schematics for EEUFC1A472L are listed on our Part Details page. You can also find images and similar parts to EEUFC1A472L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EEUFC1A472L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EEUFC1A472L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EEUFC1A472L fall under?
The EEUFC1A472L is listed under Capacitors > Aluminum Electrolytic Capacitors > Aluminum Electrolytic Capacitors (Radial Lead Type) > EEA-FC Series.
Can I view similar or alternative parts?
You can view similar parts to EEUFC1A472L when available in the EEA-FC Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EEUFC1A472L you can contact the distributor directly for product support, shipping queries etc.
Is the EEUFC1A472L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EEUFC1A472L have stock available?
Authorised distributors including Transfer Multisort Elektronik, element14, Farnell, RS and RS Americas have stock available or on a lead time for EEUFC1A472L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EEUFC1A472L often in real-time on the comparison pages.
What if I can't find stock of EEUFC1A472L?
You can fill out our help required form which you can use to request a quote for EEUFC1A472L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.