Distributor | Stock | ||
---|---|---|---|
![]() |
Distrelec |
2,820
units
|
Buy Now |
![]() |
TTI Europe |
23,800
units
|
Buy Now |
![]() |
Schukat Electronic |
15,250
units
|
Buy Now |
![]() |
Transfer Multisort Elektronik |
14,024
units
|
Buy Now |
![]() |
Farnell |
3,453
units
|
Buy Now |
![]() |
Newark Electronics |
3,453
units
|
Buy Now |
![]() |
element14 |
3,453
units
|
Buy Now |
![]() |
Avnet Europe |
100
units
|
Buy Now |
![]() |
Conrad |
42
units
|
Buy Now |
![]() |
Future Electronics |
-
|
Buy Now |
![]() |
Avnet America |
-
|
Buy Now |
![]() |
Mouser Electronics |
-
|
Buy Now |
![]() |
Arrow Electronics |
-
|
Buy Now |
![]() |
RS Americas |
-
|
Buy Now |
Body Type | Radial lead type |
---|---|
Polarity Type | Polar |
Rated Voltage (V) | 35 |
Capacitance (µF) | 1500 |
Capacitance Tolerance (%) | -20 to 20 |
Tangent Of Loss Angle (Max.) | 0.12 |
Leakage Current (Max.) (μA) | 525 |
Leakage Current (Max) (micro A) | 525 |
Operating Temperature Range (°C) | -40 to 105 |
Body Diameter (mm) | 12.5 |
Body Length (mm) | 30 |
Lead (Terminal) Pitch (mm) | 5 |
Rated Ripple Current (Freq.) (Hz) | 100000 |
Rated Ripple Current (mA) | 3630 |
Rated Ripple Current (Unit) | mArms |
Impedance (Frequency) (Hz) | 100000 |
Impedance (Max. Value) (mΩ) | 13 |
Endurance (h) | 10000 |
Forming & Packaging Feature | Bulk (no lead wire or terminal forming), bag packing |
Appearance | P.E.T. sleeve sheathing (metal case) |
Minimum Packaging Quantity (PCS.) | 100 |
Minimum Packaging Quantity (pieces) | 100 |
Minimum packaging quantity (piece) | 10000 |
Weight (Typ.) (g) | 5.7 |
1500UF 35V 12.5X30 5MMLS | TTI Europe |
El-Cap. 1500uF 35V 12,5x30mm P5,0 | Schukat Electronic |
Capacitor: electrolytic | Transfer Multisort Elektronik |
CAP, 1500µF, 35V, 20% | Farnell |
Aluminum Electrolytic Capacitor, 1500Uf, 35V, 20%, Radial | Newark Electronics |
Panasonic Radial Electrolytic Capacitor, 1500uF, 525uA, 35V, 3.63A | Distrelec |
1500UF/35VDC +-20% AL CAP LS5.0 RADIAL | Component Sense |
Aluminum Electrolytic Capacitor, 1500 uF, 35 V, ± 20%, 10000 hours @ 105°C, Radial Leaded | Avnet Europe |
Capacity (elec.) (num): 1500 µF | Conrad |
FR-A Series 35V 1500 uF ╪12.5x30mm LS=5mm 105░C Radial Aluminum Electrolytic Cap | Future Electronics |
35VDC 1500uF 12x30mm LS5mm | Mouser Electronics |
Capacitor,Alum Lytic,Cap 1500 uF,Tol 20%,Vol-Rtg 35 VDC,Radial,12.5x30,Bulk | RS Americas |
Where can I find additional details, specifications and documents for a EEU-FR1V152L?
Additional datasheets, footprints and schematics for EEU-FR1V152L are listed on our Part Details page. You can also find images and similar parts to EEU-FR1V152L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EEU-FR1V152L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EEU-FR1V152L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EEU-FR1V152L fall under?
The EEU-FR1V152L is listed under Capacitors > Aluminum Electrolytic Capacitors > Aluminum Electrolytic Capacitors (Radial Lead Type) > EEU-FR Series.
Can I view similar or alternative parts?
You can view similar parts to EEU-FR1V152L when available in the EEU-FR Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EEU-FR1V152L you can contact the distributor directly for product support, shipping queries etc.
Is the EEU-FR1V152L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EEU-FR1V152L have stock available?
Authorised distributors including TTI Europe, Schukat Electronic, Transfer Multisort Elektronik, Farnell and Newark Electronics have stock available or on a lead time for EEU-FR1V152L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EEU-FR1V152L often in real-time on the comparison pages.
What if I can't find stock of EEU-FR1V152L?
You can fill out our help required form which you can use to request a quote for EEU-FR1V152L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.