Status: | Unknown |
---|---|
Series: | FM Series |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell |
11,870
units
|
Buy Now |
![]() |
element14 |
21,617
units
|
Buy Now |
![]() |
Newark Electronics |
16,359
units
|
Buy Now |
![]() |
Schukat Electronic |
9,750
units
|
Buy Now |
![]() |
Distrelec |
2,378
units
|
Buy Now |
![]() |
Rutronik |
2,200
units
|
Buy Now |
![]() |
Allied Electronics |
600
units
|
Buy Now |
![]() |
Rapid Electronics |
177
units
|
Buy Now |
![]() |
Conrad |
80
units
|
Buy Now |
![]() |
Avnet America |
No stock
|
Buy Now |
![]() |
Arrow Electronics |
No stock
|
Buy Now |
Capacitance | 470µF |
---|---|
Voltage Rating | 35V |
Product Range | FM Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Lifetime @ Temperature | 10000 hours @ 85°C |
RoHS Compliant | Yes |
CAP, 470µF, 35V, 20% | element14 |
EL-Capacitor 470uF 35V 10x20mm P5,0 | Schukat Electronic |
CAP 470UF 35VDC 20% 10 X 20MM RDL 5MM 2180MA 5000 HR ROHS COMPLIANT: YES | Newark Electronics |
Panasonic Radial Electrolytic Capacitor, 470uF, 164.5uA, 35V, 2.18A | Distrelec |
FM 470uF 35V 20% 10x20/5,0 | Rutronik |
Capacitor | Allied Electronics |
Capacity (elec.) (num): 470 µF | Conrad |
Aluminum Electrolytic Capacitor, 470 uF, 35 V, ± 20%, 5000 hours @ 105°C, Radial Leaded | Avnet America |
Where can I find additional details, specifications and documents for a EEU-FM1V471?
Additional datasheets, footprints and schematics for EEU-FM1V471 are listed on our Part Details page. You can also find images and similar parts to EEU-FM1V471 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EEU-FM1V471 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EEU-FM1V471 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EEU-FM1V471 fall under?
The EEU-FM1V471 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors > Leaded Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to EEU-FM1V471 when available in the Leaded Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EEU-FM1V471 you can contact the distributor directly for product support, shipping queries etc.
Is the EEU-FM1V471 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for EEU-FM1V471 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Schukat Electronic and Distrelec have stock available or on a lead time for EEU-FM1V471.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EEU-FM1V471 often in real-time on the comparison pages.
What if I can't find stock of EEU-FM1V471?
You can fill out our help required form which you can use to request a quote for EEU-FM1V471 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.